Cypress Semiconductor Corp. Memory - SRAM - CY7C1381F-133BGC CY7C1381F-133BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810272-CY7C1381F-133 BGC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 119-BGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V Part Number Series: CY7C1381
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810272-CY7C1381F-133 BGC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 119-BGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V Part Number Series: CY7C1381
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1381F-133BGC - 810272-CY7C1381F-133BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1381F-133BGC
810272-CY7C1381F-133BGC
Memory - SRAM - CY7C1381F-133BGC 810272-CY7C1381F-133BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810272-CY7C1381F-133 BGC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 119-BGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V Part Number Series: CY7C1381

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 810272-CY7C1381F-133BGC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 6.5ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 119-BGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V
Part Number Series: CY7C1381

Buy Now
 - CY7C1381F-133BGC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 512KX36, 6.5ns PBGA119

Cache SRAM, 512KX36, 6.5ns PBGA119

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1381F-133BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1381F-133BGC
Integrated Circuits (ICs) - Memory - Memory CY7C1381F-133BGC
IC SRAM 18MBIT PARALLEL 119PBGA

IC SRAM 18MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 810272-CY7C1381F-133BGC CY7C1381F-133BGC CY7C1381F-133BGC
Product Name Memory - SRAM - CY7C1381F-133BGC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - CY14B116M-BZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers