DigiKey Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
20A SPDT MINI SNAP SWITCH
5A SPDT MINI SNAP SWITCH
ENCL SW OPMANUALLY ACTUATED SW
ENCLOSED SW OPSIDE ROTARY LEVER
LIMIT SWELEVATOR DOOR
MINSA SW HLV 0.30N 0.5A AC NC LG
MINSA SW HLV 0.30N 0.5A AC NC SH
MINSA SW HLV 0.30N 0.5A AC NC UN
MINSA SW HLV 0.30N 0.5A AC NO LG
MINSA SW HLV 0.30N 0.5A AC NO SH
MINSA SW HLV 0.30N 0.5A AC NO UN
MINSA SW HLV 0.30N 0.5A AC SC LG
MINSA SW HLV 0.30N 0.5A AC SC SH
MINSA SW HLV 0.30N 0.5A AC SC UN
MUSA SW PPL STD 0.1A VAC DT LEAD
MUSA SW PPL STD 3A VAC DT A LEAD
SAFETY INTERLOCK HINGE 2NC/1NO
SAFETY INTERLOCK HINGE 2X2NC/1NO
SAFETY LIMIT SW 1NC/1NO
SAFETY LIMIT SW 2NC/1NO
SAFETY LIMIT SW 2NC
SMINSA SW 18UPLV 1.47N 5A/3A AC
SMINSA SW HLV 0.49N. 5A AC DT QC
SMINSA SW HLV 0.49N. 5A AC DT SL
SMINSA SW HLV1.47N 5A/3A AC 3A D
SMINSA SW PPL 0.49N. 5A AC DT QC
SMINSA SW PPL 0.49N. 5A AC DT SL
SMINSA SW PPL 1.47N 5A/3A AC 3A
SMINSA SW RLEV1.47N 5A/3A AC 3A
SMINSA SW SH-H-R 0.49N. 5A AC DT
SMINSA SW WH-HLV 1.47N 5A/3A AC
SNAP SWITCH 300MA AT 30VDC 50GF
SPDT ENCLOSED BASIC SWITCH
SPDT ENCLOSED HEAVY DUTY SWITCH
SPDT Snap-Act Basic Switch
SPDT-DB/DM Enclosed Limit Swtich
SUB-MINIATURE SNAP ACTION SWITCH
SUBMINIATURE BASIC SWITCH
SWITCH DETECT SNAPACT SPDT 30V
SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NO 100MA 12V
SWITCH DETECTOR SPDT 1MA 5V
SWITCH SNAP ACT 4PST 10MA 30MV
SWITCH SNAP ACT 4PST 750MA 250V
SWITCH SNAP ACT DPST 10MA 30MV
SWITCH SNAP ACT DPST 5.5A 130V
SWITCH SNAP ACT SPDT 0.4VA 20V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 300MA 30V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 16A 125V
SWITCH SNAP ACTION DPST 3A 120V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 7A 250V
SWITCH SNAP ACTION SPDT HINGE
SWITCH SNAP ACTION SPDT
SWITCH SNAP ACTION SPST 150G
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NO 100MA 125V
UMINAS SW PPL 1.8N. 2A DT PCB UP
UMINAS SW PPL 1.8N. 2A DT QC110
UMINAS SW PPL 1.8N. 2A DT SLD
UMINSA SW BLEV 0.74N 0.1A/30VDC
UMINSA SW BLV0.88N 3A/1.5A AC NC
UMINSA SW BLV0.88N 3A/1.5A AC NO
UMINSA SW BLV0.88N 3A/1.5A AC SC
UMINSA SW HLEV 0.74N 0.1A/30VDC
UMINSA SW HLV0.88N 3A/1.5A AC NC
UMINSA SW HLV0.88N 3A/1.5A AC NO
UMINSA SW HLV0.88N 3A/1.5A AC SC
UMINSA SW PPLUN 0.74N 0.1A/30VDC
UMINSA SW PPLUN 0.88N 3A/1.5A AC
UMINSA SW RLEV0.74N 0.1A/30VDC N
UMINSA SW RLEV0.74N 0.1A/30VDC S
UMINSA SW RLEV0.88N 3A/1.5A AC N
UMINSA SW RLEV0.88N 3A/1.5A AC S

<< Prev Next >>