TE Connectivity Snap Action, Limit Switches SAJ101XPP0N74SNCPTQ

Description
UMINSA SW PPLUN 0.74N 0.1A/30VDC
Request a Quote Datasheet
Description
UMINSA SW PPLUN 0.74N 0.1A/30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ101XPP0N74SNCPTQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ101XPP0N74SNCPTQ-ND
Snap Action, Limit Switches 450-SAJ101XPP0N74SNCPTQ-ND
UMINSA SW PPLUN 0.74N 0.1A/30VDC

UMINSA SW PPLUN 0.74N 0.1A/30VDC

Buy Now Datasheet
Microsw, Spst, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity - 54AH3728 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
54AH3728
Microsw, Spst, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity 54AH3728
MICROSW, SPST, PIN PLUNGER, 0.1A, 30VDC ROHS COMPLIANT: YES

MICROSW, SPST, PIN PLUNGER, 0.1A, 30VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ101XPP0N74SNCPTQ-ND 54AH3728
Product Name Snap Action, Limit Switches Microsw, Spst, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
Snap Action Switches - 1-2439028-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details