Moujen Electric Co., Ltd. Snap Action, Limit Switches MJ2-1701

Description
SPDT Snap-Act Basic Switch
Request a Quote Datasheet
Description
SPDT Snap-Act Basic Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4347-MJ2-1701-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4347-MJ2-1701-ND
Snap Action, Limit Switches 4347-MJ2-1701-ND
SPDT Snap-Act Basic Switch

SPDT Snap-Act Basic Switch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4347-MJ2-1701-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Actuating Force 2.47 oz (0.6866 N)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K1041491 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details