The Snap Action Limit Switch, part number 480-5153-ND, is a single pole double throw (SPDT) switch designed for reliable operation in various applications. It features a compact design with a maximum operating force of 5.56 N and can handle electrical loads up to 10 A at 125 Vac and 250 Vac. The switch operates effectively within a temperature range of -55 °C to 85 °C, making it suitable for harsh environments. It is constructed with a phenolic housing and silver contacts, ensuring durability and longevity, with an expected mechanical life of up to 3,000,000 operations. The switch is also UL recognized and CSA certified, providing assurance of compliance with safety standards. This product is ideal for use in control circuits, motor applications, and other machinery requiring precise switching capabilities.
MICRO SWITCH MT Series magnetic blow-out switches are designed to switch high-capacity (125 Vdc/250 Vdc) electrical loads. An integral magnet around the contact gap deflects the arc away from the contacts, extending switch life. Vents between the cover and housing allow the hot gas to escape.
SWITCH SNAP ACTION SPDT 10A 125V
MICROSWITCH, PIN PLUNGER, SPDT 10A 125V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:250VDC; Product Range:MT SeriesRoHS Compliant: Yes
Basic / Snap Action Switches SPDT 10A 125Vdc/Vac PIN Plunger
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | MT-4R-A28 | 480-5153-ND | 23F4918 | MT-4R-A28 |
| Product Name | MICRO SWITCH MT Series Standard Basic Switch, Single Pole Double Throw Circuitry, 10 A at 125 Vdc/Vac (non-polarized), Pin Plunger Actuator, 3,34 N to 5,00 N [12 oz to 18 oz] Maximum Operating Force, | Snap Action, Limit Switches | Microswitch, Pin Plunger, Spdt 10A 125V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | |
| Operating Temp | -67 to 180 F (-55 to 82 C) | -67 to 180 F (-55 to 82 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |