Subminiature Basic Switch
Offers High Reliability and
Security
SWITCH SNAP SPST-NO 100MA 125V
Basic / Snap Action Switches SUB MINIATURE
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | SS-01GL111-3D | Z5047-ND | SS-01GL111-3D |
| Product Name | SS Subminiature Basic Switch | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever |
| Common Size | Subminiature; Standard | ||
| Standards and Certifications | UL List; CSA Mark | RoHS | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) |