C&K Components Snap Action, Limit Switches MDS6500AL02SL

Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9572TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9572TR-ND
Snap Action, Limit Switches CKN9572TR-ND
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Buy Now Datasheet
Snap Action, Limit Switches - CKN9572CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9572CT-ND
Snap Action, Limit Switches CKN9572CT-ND
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Buy Now Datasheet
Snap Action, Limit Switches - CKN9572DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9572DKR-ND
Snap Action, Limit Switches CKN9572DKR-ND
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Buy Now Datasheet
Microswitch, Spdt, Lever, Smd, 300 Ma Rohs Compliant C&k Components - 79X5749 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Lever, Smd, 300 Ma Rohs Compliant C&k Components
79X5749
Microswitch, Spdt, Lever, Smd, 300 Ma Rohs Compliant C&k Components 79X5749
Microswitch, SPDT, Lever, SMD, 300 mA RoHS Compliant: Yes

Microswitch, SPDT, Lever, SMD, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number CKN9572TR-ND 79X5749
Product Name Snap Action, Limit Switches Microswitch, Spdt, Lever, Smd, 300 Ma Rohs Compliant C&k Components
Actuator Style Lever Style Lever Style
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2435260-7 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers