E-Switch, Inc. Snap Action, Limit Switches MS0850501F045S1A

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4540-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4540-ND
Snap Action, Limit Switches EG4540-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Q970005 Q970005 - MS0850501F045S1A - Heilind Electronics, Inc.
Wilmington, MA, United States
Q970005 Q970005
MS0850501F045S1A
Q970005 Q970005 MS0850501F045S1A
Q970005 Q970005

Q970005 Q970005

Buy Now
Snap Action Switches - 1400-MS0850501F045S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850501F045S1A
Snap Action Switches 1400-MS0850501F045S1A
SNAP ACTION, 5A, SPDT, On-(Off), Solder

SNAP ACTION, 5A, SPDT, On-(Off), Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850501F045S1A
Basic / Snap Action Switches MS0850501F045S1A
Basic / Snap Action Switches SPDT 5A OF 45g

Basic / Snap Action Switches SPDT 5A OF 45g

Buy Now Datasheet
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch - 15N8331 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
15N8331
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch 15N8331
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4540-ND MS0850501F045S1A 1400-MS0850501F045S1A MS0850501F045S1A 15N8331
Product Name Snap Action, Limit Switches Q970005 Q970005 Snap Action Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
Actuator Style Lever Style Lever Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Actuating Force 1.59 oz (0.4414 N) 1.44 oz (0.4000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326190 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-2439028-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details