SWITCH SNAP ACT SPDT 100MA 125V
Basic / Snap Action Switches Subminiature Basic Switch
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | SS-01-FD1-ND | SS-01-FD1 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps |