Subminiature Basic Switch
Offers High Reliability and
Security
SWITCH SNAP ACT SPDT 100MA 125V
Switch,SPDT,sim roller levr,sldr tm,0.1A
Switch,SPDT,sim roller levr,sldr tm,0.1A
Basic / Snap Action Switches SIM ROLLER
MICRO SW, ROLLER LEVER, SPDT, 100mA 125V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
100mA 30V SPDT 100mA 125V 3000万次 - Microswitches ROHS
| Aratas America LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | SS-01GL13 | SW865-ND | 6866837 | 6866837P | SS-01GL13 | 52F3627 | SS-01GL13 |
| Product Name | SS Subminiature Basic Switch | Snap Action, Limit Switches | Micro Switches | Micro Switches | Basic / Snap Action Switches | Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components | Key/Switch >> Microswitches |
| Actuator Style | Lever Style | Lever Style; Roller Style | Lever Style; Roller Style; Simulated roller lever | Lever Style; Roller Style; Simulated Roller Lever | Simulated Roller Lever | Lever Style; Roller Style | |
| Common Size | Subminiature; Standard | Subminiature | |||||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |