TE Connectivity Snap Action, Limit Switches SAJ101XPP0N74SDTPTQ

Description
UMINSA SW PPLUN 0.74N 0.1A/30VDC
Request a Quote Datasheet
Description
UMINSA SW PPLUN 0.74N 0.1A/30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ101XPP0N74SDTPTQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ101XPP0N74SDTPTQ-ND
Snap Action, Limit Switches 450-SAJ101XPP0N74SDTPTQ-ND
UMINSA SW PPLUN 0.74N 0.1A/30VDC

UMINSA SW PPLUN 0.74N 0.1A/30VDC

Buy Now Datasheet
Microsw, Spdt, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity - 54AH3727 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
54AH3727
Microsw, Spdt, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity 54AH3727
MICROSW, SPDT, PIN PLUNGER, 0.1A, 30VDC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 0.1A, 30VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ101XPP0N74SDTPTQ-ND 54AH3727
Product Name Snap Action, Limit Switches Microsw, Spdt, Pin Plunger, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Actuating Force 2.68 oz (0.7454 N)
Unlock Full Specs
to access all available technical data

Similar Products

B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Snap Action Switches - K1022661 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Quick Connect Terminal
View Details