SNAP ACTION, 5A, SPDT, On-(Off), PC Pin
SWITCH SNAP ACTION SPDT 5A 125V
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes
Basic / Snap Action Switches 5A 125/250VAC SPDT PCB Pin
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-MS0850506F075P1A | MS0850506F075P1A-ND | 40T8003 | MS0850506F075P1A |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 5 amps | 5 amps | 5 amps | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder; Solder | |
| Actuator Style | Lever Style | Lever Style | ||
| Operating Temp | -13 to 185 F (-25 to 85 C) |