E-Switch, Inc. Snap Action, Limit Switches MS0850503F010S1A

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4544-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4544-ND
Snap Action, Limit Switches EG4544-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Snap Action Switches - 1400-MS0850503F010S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850503F010S1A
Snap Action Switches 1400-MS0850503F010S1A
SNAP ACTION, 5A, SPDT, On-(Off), Solder

SNAP ACTION, 5A, SPDT, On-(Off), Solder

Supplier's Site Datasheet
Switch, Miniature, Spdt, 5A, 250Vac; Microswitch Type E-Switch - 15N8342 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Miniature, Spdt, 5A, 250Vac; Microswitch Type E-Switch
15N8342
Switch, Miniature, Spdt, 5A, 250Vac; Microswitch Type E-Switch 15N8342
SWITCH, MINIATURE, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

SWITCH, MINIATURE, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850503F010S1A
Basic / Snap Action Switches MS0850503F010S1A
Basic / Snap Action Switches SPDT 5A OF 10g

Basic / Snap Action Switches SPDT 5A OF 10g

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4544-ND 1400-MS0850503F010S1A 15N8342 MS0850503F010S1A
Product Name Snap Action, Limit Switches Snap Action Switches Switch, Miniature, Spdt, 5A, 250Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Actuating Force 0.3528 oz (0.0981 N) 0.3597 oz (0.1000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3314-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details