The DigiKey Snap Action Limit Switch, part number EG5908-ND, is designed for various applications including appliances, timing controls, vending machines, gaming, and industrial controls. It features a current rating of 5 Amps at 125/250 VAC and a contact rating of 0.4 VA max at 20 VDC or VAC. The switch has a mechanical life expectancy of approximately 1,000,000 cycles and a minimum electrical life of 50,000 cycles. It operates effectively within a temperature range of -25°C to 85°C. The switch housing and actuator button are made from high-temperature PBT, ensuring durability. Available actuator options and operating forces allow for customization to meet specific project requirements. Termination options include solder lug, quick connect, and PCB pins, providing flexibility for different installation needs.
SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), PC Pin
5A SPDT 250V Plugin Microswitches ROHS
Basic / Snap Action Switches 5A 125/250VAC SPDT PCB Pin
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG5908-ND | 1400-MS0850506F035P1A | MS0850506F035P1A | MS0850506F035P1A | 239-MS0850506F035P1A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Key/Switch >> Microswitches | Basic / Snap Action Switches | SWITCH SNAP ACTION SPDT 5A 125V |
| Actuator Style | Lever Style | ||||
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | -13 F (-25 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Actuating Force | 1.23 oz (0.3433 N) |