CIT Relay & Switch Snap Action, Limit Switches SM3AQF0801L00

Description
SUB-MINIATURE SNAP ACTION SWITCH
Request a Quote Datasheet
Description
SUB-MINIATURE SNAP ACTION SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-SM3AQF0801L00-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-SM3AQF0801L00-ND
Snap Action, Limit Switches 2449-SM3AQF0801L00-ND
SUB-MINIATURE SNAP ACTION SWITCH

SUB-MINIATURE SNAP ACTION SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-SM3AQF0801L00-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351449-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers