SPDT-DB/DM Enclosed Limit Swtich
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4347-ME-8107-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Side Rotary, Adjustable Rod |
| Features | Dustproof |
| Operating Temp | 5 to 158 F (-15 to 70 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |