SPDT Snap-Act Basic Switch
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4347-MJ2-1306-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Operating Temp | -13 to 176 F (-25 to 80 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 to 15 amps |
| Actuating Force | 15.88 oz (4.41 N) |