C&K Components Snap Action, Limit Switches MDS6500AL02PS

Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9566-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9566-ND
Snap Action, Limit Switches CKN9566-ND
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Buy Now Datasheet
SWITCH SNAP ACT SPDT 300MA 30V - 174-MDS6500AL02PS - Utmel Electronic Limited
Hong Kong, China
SWITCH SNAP ACT SPDT 300MA 30V
174-MDS6500AL02PS
SWITCH SNAP ACT SPDT 300MA 30V 174-MDS6500AL02PS
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Supplier's Site
Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components - 79X5746 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components
79X5746
Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components 79X5746
Microswitch, SPDT, Lever, Through Hole, 300 mA RoHS Compliant: Yes

Microswitch, SPDT, Lever, Through Hole, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN9566-ND 174-MDS6500AL02PS 79X5746
Product Name Snap Action, Limit Switches SWITCH SNAP ACT SPDT 300MA 30V Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components
Actuator Style Lever Style Lever Style
Operating Temp -13 to 158 F (-25 to 70 C) -13 F (-25 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps 0.3000 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2326144 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-2435261-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2496830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details