C&K Components Snap Action, Limit Switches SDS001

Description
SWITCH DETECT SPST-NO 100MA 12V
Request a Quote Datasheet
Description
SWITCH DETECT SPST-NO 100MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 401-1737-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
401-1737-ND
Snap Action, Limit Switches 401-1737-ND
SWITCH DETECT SPST-NO 100MA 12V

SWITCH DETECT SPST-NO 100MA 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 401-1737-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 333316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - Z13003-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details