Microswitch Snapaction SW PPL Std 3A VAC
Microswitch Snapaction SW PPL Std 3A VAC
MUSA SW PPL STD 3A VAC DT A LEAD
MICROSW, SPDT, PIN PLUNGER, 3A, 250VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 2398428 | 450-SAJ53YXPP0STDSDTFLQ-ND | 54AH3772 |
| Product Name | Micro Switches | Snap Action, Limit Switches | Microsw, Spdt, Pin Plunger, 3A, 250Vac Rohs Compliant Alcoswitch Te Connectivity |
| Actuator Style | Pin Plunger | Round (Pin Plunger) | |
| Features | Dustproof; Weather Resistant or Waterproof | Dustproof | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temp | 185 F (85 C) | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |