C&K Components Snap Action, Limit Switches SDS004R

Description
SWITCH DETECT SPST-NO 100MA 12V
Request a Quote Datasheet
Description
SWITCH DETECT SPST-NO 100MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10232DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10232DKR-ND
Snap Action, Limit Switches CKN10232DKR-ND
SWITCH DETECT SPST-NO 100MA 12V

SWITCH DETECT SPST-NO 100MA 12V

Buy Now Datasheet
Snap Action, Limit Switches - CKN10232CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10232CT-ND
Snap Action, Limit Switches CKN10232CT-ND
SWITCH DETECT SPST-NO 100MA 12V

SWITCH DETECT SPST-NO 100MA 12V

Buy Now Datasheet
Snap Action, Limit Switches - CKN10232TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10232TR-ND
Snap Action, Limit Switches CKN10232TR-ND
SWITCH DETECT SPST-NO 100MA 12V

SWITCH DETECT SPST-NO 100MA 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10232DKR-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers