E-Switch, Inc. Snap Action Switches MS0850501F070S1A

Description
SNAP ACTION, 5A, SPDT, On-(Off), Solder
Request a Quote Datasheet
Description
SNAP ACTION, 5A, SPDT, On-(Off), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS0850501F070S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850501F070S1A
Snap Action Switches 1400-MS0850501F070S1A
SNAP ACTION, 5A, SPDT, On-(Off), Solder

SNAP ACTION, 5A, SPDT, On-(Off), Solder

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4541-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4541-ND
Snap Action, Limit Switches EG4541-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850501F070S1A
Basic / Snap Action Switches MS0850501F070S1A
Basic / Snap Action Switches SPDT 5A OF 70g

Basic / Snap Action Switches SPDT 5A OF 70g

Buy Now Datasheet
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch - 15N8333 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
15N8333
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch 15N8333
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-MS0850501F070S1A EG4541-ND MS0850501F070S1A 15N8333
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Terminal Type Solder Solder Solder; Solder Lug
Actuator Style Lever Style Lever Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
Snap Action Switches - 2351445-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details