E-Switch, Inc. Snap Action Switches MS085R101F085S1A

Description
SNAP ACTION, 0.4VA, SPDT, On-(Off), Solder
Request a Quote Datasheet
Description
SNAP ACTION, 0.4VA, SPDT, On-(Off), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS085R101F085S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS085R101F085S1A
Snap Action Switches 1400-MS085R101F085S1A
SNAP ACTION, 0.4VA, SPDT, On-(Off), Solder

SNAP ACTION, 0.4VA, SPDT, On-(Off), Solder

Supplier's Site Datasheet
Snap Action, Limit Switches - MS085R101F085S1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MS085R101F085S1A-ND
Snap Action, Limit Switches MS085R101F085S1A-ND
SWITCH SNAP ACT SPDT 0.4VA 20V

SWITCH SNAP ACT SPDT 0.4VA 20V

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.4Va, 20V; Microswitch Type E-Switch - 24R3426 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.4Va, 20V; Microswitch Type E-Switch
24R3426
Microswitch, Lever, Spdt, 0.4Va, 20V; Microswitch Type E-Switch 24R3426
MICROSWITCH, LEVER, SPDT, 0.4VA, 20V; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:-; Contact Voltage DC Nom:20V; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.4VA, 20V; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:-; Contact Voltage DC Nom:20V; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS085R101F085S1A
Basic / Snap Action Switches MS085R101F085S1A
Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT Solder Lug

Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT Solder Lug

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-MS085R101F085S1A MS085R101F085S1A-ND 24R3426 MS085R101F085S1A
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Lever, Spdt, 0.4Va, 20V; Microswitch Type E-Switch Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Solder Solder; Solder Lug
Actuator Style Lever Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Maximum Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351465-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326142 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details