SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), PC Pin
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes
Basic / Snap Action Switches 5A 125/250VAC SPDT Left Angle PCB Pin
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | MS0850506F020V2A-ND | 1400-MS0850506F020V2A | 76T6292 | MS0850506F020V2A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | ||
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 5 amps | 5 amps | 5 amps | |
| Actuating Force | 0.7056 oz (0.1962 N) |