DigiKey Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
MINIATURE BASIC SWITCH
MINIATURE BASIC
SNAP SWITCH 150GF 15A @ 125VAC S
SPDT-DB/DM Heavy Duty Switch.
SPDT-DB/DM Heavy Duty Switch
SWITCH BASIC 10A SLD PIN PLUNGER
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPST-NC 10A 125V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 11A 277V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 15A 277V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 21A 277V
SWITCH SNAP ACT SPST-NC 5A 250V
SWITCH SNAP ACT SPST-NC 5A 277V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 11A 277V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 15A 277V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 20A 250V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACT SPST-NO 5A 277V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 277V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 15A 277V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 21A 277V
SWITCH SNAP ACTION SPDT 300MA 6V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 277V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP SPST-NO 100MA 125V

<< Prev Next >>