Aratas America LLC SS Subminiature Basic Switch SS-01GL13-E

Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet
Description
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Subminiature Basic Switch - SS-01GL13-E - Aratas America LLC
Hoffman Estates, IL, United States
SS Subminiature Basic Switch
SS-01GL13-E
SS Subminiature Basic Switch SS-01GL13-E
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000 operations. 1 mm MIN Contact Gap Models available for Interlock applications

Subminiature Basic Switch
Offers High Reliability and
Security

  • The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A.
  • A variety of models are available, with operating force ranging from low to high.
  • Two split springs ensure a high stability and durability of 30,000,000 operations.
  • 1 mm MIN Contact Gap Models available for Interlock applications
Supplier's Site Datasheet
Snap Action, Limit Switches - SS-01GL13-E-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SS-01GL13-E-ND
Snap Action, Limit Switches SS-01GL13-E-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-01GL13-E
Basic / Snap Action Switches SS-01GL13-E
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet
Micro Sw, Spdt, 0.1A, 30Vdc, Solder Lug; Microswitch Type Omron Electronic Components - 89C7978 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Spdt, 0.1A, 30Vdc, Solder Lug; Microswitch Type Omron Electronic Components
89C7978
Micro Sw, Spdt, 0.1A, 30Vdc, Solder Lug; Microswitch Type Omron Electronic Components 89C7978
MICRO SW, SPDT, 0.1A, 30VDC, SOLDER LUG; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICRO SW, SPDT, 0.1A, 30VDC, SOLDER LUG; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron - 82T9638 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron
82T9638
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron 82T9638
Microswitch, SPDT, Simulated Roller Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes

Microswitch, SPDT, Simulated Roller Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number SS-01GL13-E SS-01GL13-E-ND SS-01GL13-E 89C7978 82T9638
Product Name SS Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Micro Sw, Spdt, 0.1A, 30Vdc, Solder Lug; Microswitch Type Omron Electronic Components Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron
Actuator Style Lever Style Lever Style; Roller Style Simulated Roller Lever Lever Style; Roller Style
Common Size Subminiature; Standard Subminiature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-5L3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
5 suppliers
Micro Switches - 2326212 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-EL063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326088 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details