Subminiature Basic Switch
Offers High Reliability and
Security
SWITCH SNAP ACT SPDT 100MA 125V
Subminiature Basic Switch, Pin Plunger Actuator, 0.1 A, 125 VAC
Three load switching capacities to choose from in a compact snap action switch. Long service life, high vibration and shock resistance, and easy installation. Solder terminals. Body Size: 19.8 × 10.2 × 6.4 mm (0.78" × 0.40" × 0.25") . Heavy-Duty Load: rivet contacts (non-inductive, resistive) 10.1 A @ 125 VAC/250 VAC, 10.1 A @ 8 VDC/14 VDC, 4 A @ 30 VDC; 20 A max. inrush current NC, 15 A max. inrush current NO. Standard Load: Rivet contacts (non-inductive, resistive); 5 A @ 125 VAC, 3 A @ 250 VAC, 5 A @ 8 VDC/14 VDC, 4 A 30 VDC; 20 A max. inrush current NC, 10 A max. inrush current NO. Microvoltage/Current
Basic / Snap Action Switches Pin plunger 150gf 0.1A SPDT PCB
MICROSWITCH PIN PLUNGER SPDT 100mA 125V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Microswitch, SS Series, SPDT, Pin Plunger, Through Hole, 100 mA, 125 V RoHS Compliant: Yes
| Aratas America LLC | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | SS-01D | 6820787 | SW155-ND | 70175374 | SS-01D | 89C7948 | 82T9633 |
| Product Name | SS Subminiature Basic Switch | Micro Switches | Snap Action, Limit Switches | Switch,Snap Action,PCB,PIN PLUNGER,150G,STRAIGHT VERTICAL, | Basic / Snap Action Switches | Microswitch Pin Plunger Spdt 100Ma 125V; Microswitch Type Omron Electronic Components | Microswitch, Ss Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant Omron |
| Actuator Style | Pushbutton Style | Pin plunger | Round (Pin Plunger) | Pin Plunger | Pushbutton Style; Plunger | ||
| Common Size | Subminiature; Standard | Subminiature | Subminiature | ||||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS | UL List; CSA Mark | RoHS | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |