DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.1A 12VDC, AVSS 0.3 24 AWG DOWN | |
| 0.1A 12VDC, CLIP TERMINALS, SPNC | |
| 3MA 12VDC, 2.5MM X 2.5MM WITH 1. | |
| 3MA 12VDC, UL 1007 20 AWG STRAIG | |
| LIMIT SWITCH SPDT ENCLOSED | |
| LIMIT SWITCH, L100/300, 600 V 10 | |
| LIMIT SWITCH, L100/300, 600 V 12 | |
| LIMIT SWITCH, L100/300, 9007, | |
| LIMIT SWITCH, L100/300, L100 MIL | |
| LIMIT SWITCH, L100/300, L525, 60 | |
| Seal Pos-Open Slim Heavy Switch | |
| SWITCH DETECT SPST-NC 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR DPDT 200MA 30V | |
| SWITCH DETECTOR DPDT 5A 250V | |
| SWITCH DETECTOR DPST-NO 100MA 5V | |
| SWITCH DETECTOR SPST-NC 10MA 5V | |
| SWITCH DETECTOR SPST-NC 1MA 5V | |
| SWITCH DETECTOR SPST-NO 100MA 5V | |
| SWITCH DETECTOR SPST-NO 10MA 50V | |
| SWITCH DETECTOR SPST-NO 10MA 5V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH DETECTOR SPST-NO 50MA 20V | |
| SWITCH DETECTOR SPST-NO 5MA 5V | |
| SWITCH SNAP ACT SPDT 0.4VA 20V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 300MA 30V | |
| SWITCH SNAP ACT SPDT 50MA 250V | |
| SWITCH SNAP ACT SPDT 5A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 5A 125V | |
| SWITCH SNAP ACT SPST-NC 6A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION 3PST 3A 240V | |
| SWITCH SNAP ACTION 4PST 3A 240V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION DPDT | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 22A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION SPDT 7A 120V | |
| SWITCH SNAP ACTION SPDT 7A 250V | |
| SWITCH SNAP ACTION SPDT-DB | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH SNAP SPDT 5A 125V | |
| SWITCH SNAP SPST-NC 0.4VA 20V | |
| SWITCH SNAP SPST-NC 5A 125V | |
| SWITCH SNAP SPST-NO 0.4VA 20V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| SWITCH SNAP SPST-NO 5A 125V | |
| SWITCH TACTILE | |
| SWITCH, BALL ACTUATOR, NORMALLY |
| << Prev | Next >> |