Subminiature Basic Switch
Offers High Reliability and
Security
Switch,SPDT,hinge lever,solder term,0.1A
Switch,SPDT,hinge lever,solder term,0.1A
SWITCH SNAP ACT SPDT 100MA 125V
0.1 A, 125 VAC, Subminiature Basic Switches
Three load switching capacities to choose from in a compact snap action switch. Long service life, high vibration and shock resistance, and easy installation. Solder terminals. Body Size: 19.8 × 10.2 × 6.4 mm (0.78" × 0.40" × 0.25") . Heavy-Duty Load: rivet contacts (non-inductive, resistive) 10.1 A @ 125 VAC/250 VAC, 10.1 A @ 8 VDC/14 VDC, 4 A @ 30 VDC; 20 A max. inrush current NC, 15 A max. inrush current NO. Standard Load: Rivet contacts (non-inductive, resistive); 5 A @ 125 VAC, 3 A @ 250 VAC, 5 A @ 8 VDC/14 VDC, 4 A 30 VDC; 20 A max. inrush current NC, 10 A max. inrush current NO. Microvoltage/Current
Basic / Snap Action Switches HINGE LEVER SOLDER
MICROSWITCH HINGE LEVER SPDT 100mA 125V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
| Aratas America LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | SS-01GL | 6866834 | 6866834P | SW1067-ND | SS-01GL | 70176084 | SS-01GL | 52F3626 |
| Product Name | SS Subminiature Basic Switch | Micro Switches | Micro Switches | Snap Action, Limit Switches | HINGED LEVER SLDR TERM | Switch,Economical,SUBMIN.,Snap Action,SOLD.TERM.,HINGE LEV.,Micro LOAD Actuator | Basic / Snap Action Switches | Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components |
| Actuator Style | Lever Style | Lever Style; Hinge lever | Lever Style; Hinge Lever | Lever Style | Lever Style | Lever Style | Lever | Lever Style |
| Common Size | Subminiature; Standard | Subminiature | Subminiature | |||||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS | RoHS | UL List; CSA Mark | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |