C&K Components Snap Action, Limit Switches MMGGF5D0T

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11337-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11337-ND
Snap Action, Limit Switches CKN11337-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MMGGF5D0T
Basic / Snap Action Switches MMGGF5D0T
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN11337-ND MMGGF5D0T
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Operating Temp -67 to 275 F (-55 to 135 C) -67 to 275 F (-55 to 135 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 1 amps
Actuating Force 5.01 oz (1.39 N) 5.01 oz (1.39 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - K1002130 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details