C&K Components Snap Action, Limit Switches MMGGD1P0R

Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - MMGGD1P0R-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MMGGD1P0R-ND
Snap Action, Limit Switches MMGGD1P0R-ND
SWITCH SNAP ACTION SPDT 7A 250V

SWITCH SNAP ACTION SPDT 7A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MMGGD1P0R
Basic / Snap Action Switches MMGGD1P0R
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number MMGGD1P0R-ND MMGGD1P0R
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -67 to 275 F (-55 to 135 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 7 amps
Actuating Force 5.01 oz (1.39 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351451-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers