C&K Components Snap Action, Limit Switches MMGGD1D0C

Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10048-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10048-ND
Snap Action, Limit Switches CKN10048-ND
SWITCH SNAP ACTION SPDT 7A 250V

SWITCH SNAP ACTION SPDT 7A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MMGGD1D0C
Basic / Snap Action Switches MMGGD1D0C
Basic / Snap Action Switches SPDT MOM 7A 250 V AC

Basic / Snap Action Switches SPDT MOM 7A 250 V AC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10048-ND MMGGD1D0C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Operating Temp -67 to 275 F (-55 to 135 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 7 amps 7 amps
Actuating Force 5.01 oz (1.39 N) 1.8 oz (0.5000 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1022698 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details