DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| SNAP SWITCH 10A 170GF SIM ROLLER | |
| STEUTE POSITION SWITCH WITH SAFE | |
| SUBMINIATURE BASIC SWITCH | |
| SW STRAIGHT LVR SPST-NC 5A 125V | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR DPDT 20MA 18V | |
| SWITCH SNAP ACT SPDT 0.4VA 20V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 500MA 380V | |
| SWITCH SNAP ACT SPDT 600MA 120V | |
| SWITCH SNAP ACT SPST-NC 10A 250V | |
| SWITCH SNAP ACT SPST-NC 11A 277V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 5A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 11A 277V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACT SPST-NO 5A 277V | |
| SWITCH SNAP ACTION HINGE LEVER | |
| SWITCH SNAP ACTION HINGE SOLDER | |
| SWITCH SNAP ACTION HINGE SPDT | |
| SWITCH SNAP ACTION HINGE SPST | |
| SWITCH SNAP ACTION HINGE | |
| SWITCH SNAP ACTION PIN PLUNGER | |
| SWITCH SNAP ACTION PLUNGER | |
| SWITCH SNAP ACTION ROLL LEVER | |
| SWITCH SNAP ACTION ROLLER LEVER | |
| SWITCH SNAP ACTION ROLLER SPDT | |
| SWITCH SNAP ACTION ROLLER SPST | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 277V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 5A 277V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH SNAP ACTION SPST 16A 125V | |
| SWITCH SNAP ACTION SUBMINIATURE | |
| SWITCH SNAP SPST-NC 100MA 125V | |
| SWITCH SNAP SPST-NO 100MA 125V |
| << Prev | Next >> |