E-Switch, Inc. Snap Action Switches MS0850504F035S1C

Description
SNAP ACTION, 5A, SPST-NO, Off-(On), Solder
Request a Quote Datasheet
Description
SNAP ACTION, 5A, SPST-NO, Off-(On), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS0850504F035S1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850504F035S1C
Snap Action Switches 1400-MS0850504F035S1C
SNAP ACTION, 5A, SPST-NO, Off-(On), Solder

SNAP ACTION, 5A, SPST-NO, Off-(On), Solder

Supplier's Site Datasheet
Snap Action, Limit Switches - MS0850504F035S1C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MS0850504F035S1C-ND
Snap Action, Limit Switches MS0850504F035S1C-ND
SWITCH SNAP ACT SPST-NO 5A 125V

SWITCH SNAP ACT SPST-NO 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850504F035S1C
Basic / Snap Action Switches MS0850504F035S1C
Basic / Snap Action Switches 5A 125/250VAC SPSTNO Solder Lug

Basic / Snap Action Switches 5A 125/250VAC SPSTNO Solder Lug

Buy Now Datasheet
Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch - 15N8355 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch
15N8355
Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch 15N8355
MICROSWITCH, LEVER, SPST-NO, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-N O; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPST-NO, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-NO; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-MS0850504F035S1C MS0850504F035S1C-ND MS0850504F035S1C 15N8355
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Maximum Current 5 amps 5 amps 5 amps
Terminal Type Solder Solder Solder; Solder Lug
Actuator Style Lever Style; Roller Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details
Micro Switches - 2326204 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details