DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| 16A 125/250VAC, 1/2HP 125/250VAC | |
| 5A 125/250VAC, 1/10HP 125/250VAC | |
| BASIC SWITCH V BASICS V15 | |
| MINATURE BASIC SWITCH | |
| MINIATURE BASIC SWITCH | |
| SWITCH BASIC 10A SPDT QC .187 | |
| SWITCH BASIC 11A SPDT QC .187 | |
| SWITCH BASIC 15A HINGE ROLLER | |
| SWITCH BASIC 15A SPST-NO SLD | |
| SWITCH BASIC SPDT 16A .187 QC | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPST-NC 10A 115V | |
| SWITCH SNAP ACT SPST-NC 11A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 250V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NC 21A 125V | |
| SWITCH SNAP ACT SPST-NC 21A 250V | |
| SWITCH SNAP ACT SPST-NC 22A 250V | |
| SWITCH SNAP ACT SPST-NC 25A 277V | |
| SWITCH SNAP ACT SPST-NC 3A 125V | |
| SWITCH SNAP ACT SPST-NC 5A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 115V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 11A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 250V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 21A 125V | |
| SWITCH SNAP ACT SPST-NO 21A 250V | |
| SWITCH SNAP ACT SPST-NO 25A 277V | |
| SWITCH SNAP ACT SPST-NO 3A 125V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACT SPST-NO 6A 125V | |
| SWITCH SNAP ACTION SPDT 10A 115V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 125V | |
| SWITCH SNAP ACTION SPDT 11A 250V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 15A 250V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 16A | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 21A 125V | |
| SWITCH SNAP ACTION SPDT 21A 250V | |
| SWITCH SNAP ACTION SPDT 22A 250V | |
| SWITCH SNAP ACTION SPDT 25A 277V | |
| SWITCH SNAP ACTION SPDT 26A 250V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP SPST-NC 100MA 125V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| V15W2 EXPLO PROOF IP67 SWITCH |
| << Prev | Next >> |