TE Connectivity Snap Action, Limit Switches SAJSX2XPP0180SDTFBQ

Description
UMINAS SW PPL 1.8N. 2A DT QC110
Request a Quote Datasheet
Description
UMINAS SW PPL 1.8N. 2A DT QC110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTFBQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJSX2XPP0180SDTFBQ-ND
Snap Action, Limit Switches 450-SAJSX2XPP0180SDTFBQ-ND
UMINAS SW PPL 1.8N. 2A DT QC110

UMINAS SW PPL 1.8N. 2A DT QC110

Buy Now Datasheet
Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3718 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3718
Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3718
MICROSW, SPDT, PIN PLUNGER, 2A, 250VAC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 2A, 250VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJSX2XPP0180SDTFBQ-ND 54AH3718
Product Name Snap Action, Limit Switches Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Snap Action Switches - 2351461-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details