C&K Components Snap Action, Limit Switches SDP002

Description
SWITCH DETECTOR SPDT 1MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPDT 1MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10496DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10496DKR-ND
Snap Action, Limit Switches CKN10496DKR-ND
SWITCH DETECTOR SPDT 1MA 5V

SWITCH DETECTOR SPDT 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN10496CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10496CT-ND
Snap Action, Limit Switches CKN10496CT-ND
SWITCH DETECTOR SPDT 1MA 5V

SWITCH DETECTOR SPDT 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN10496TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10496TR-ND
Snap Action, Limit Switches CKN10496TR-ND
SWITCH DETECTOR SPDT 1MA 5V

SWITCH DETECTOR SPDT 1MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10496DKR-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K2018286 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details