DigiKey Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18
Product Name Notes
FLEX ROD CS 6.5MM
FLX ROD CS 140X6.5 LED DW DC
FLXRODCS140X6.5LED0. 3MDC
IP67 SNAP ACTION SWITCH, SPDT, G
IP67 SNAP ACTION SWITCH, SPDT, S
IP67 SNAP ACTION SWITCH, SPST N.
LIMIT SW ADJUSTABLE ROLLER
LIMIT SW ROD LEVER
LMT SW FORK LEVER SS ROLLER
MINIATURE SNAP ACTION SWITCH, SP
SEALED SNAP ACTION
SNAP ACTION SWITCH SPDT ON-(ON)
SWITCH SNAP ACT 3PST 100MA 125V
SWITCH SNAP ACT DGTL OC 10MA 24V
SWITCH SNAP ACT DPST-NO 3A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDTX2 15A 150V
SWITCH SNAP ACT SPDTX4 15A 150V
SWITCH SNAP ACT SPST-NC 11A 125V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 20A 125V
SWITCH SNAP ACT SPST-NC 22A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 11A 125V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 16A 125V
SWITCH SNAP ACT SPST-NO 20A 125V
SWITCH SNAP ACT SPST-NO 25A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION SPDT 10A 115V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 125V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 24V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NO 100MA 125V
WIRELESS SINGLE SWITCH ADAPTER

<< Prev Next >>