C&K Components Snap Action, Limit Switches MMGGD1P0C

Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10319-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10319-ND
Snap Action, Limit Switches CKN10319-ND
SWITCH SNAP ACTION SPDT 7A 250V

SWITCH SNAP ACTION SPDT 7A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MMGGD1P0C
Basic / Snap Action Switches MMGGD1P0C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10319-ND MMGGD1P0C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -67 to 275 F (-55 to 135 C) -67 to 275 F (-55 to 135 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 7 amps 7 amps
Actuating Force 5.01 oz (1.39 N) 5.01 oz (1.39 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1155038 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details