C&K Components Snap Action, Limit Switches MMGGD1L0T

Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11900-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11900-ND
Snap Action, Limit Switches CKN11900-ND
SWITCH SNAP ACTION SPDT 7A 250V

SWITCH SNAP ACTION SPDT 7A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MMGGD1L0T
Basic / Snap Action Switches MMGGD1L0T
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN11900-ND MMGGD1L0T
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -67 to 275 F (-55 to 135 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 7 amps
Actuating Force 4.06 oz (1.13 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2435261-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details