E-Switch, Inc. Snap Action Switches MS085R104F035C1A

Description
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.110"
Request a Quote Datasheet
Description
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.110"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS085R104F035C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS085R104F035C1A
Snap Action Switches 1400-MS085R104F035C1A
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.110"

SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.110"

Supplier's Site Datasheet
Snap Action, Limit Switches - EG5432-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5432-ND
Snap Action, Limit Switches EG5432-ND
SWITCH SNAP ACT SPDT 0.4VA 20V

SWITCH SNAP ACT SPDT 0.4VA 20V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS085R104F035C1A
Basic / Snap Action Switches MS085R104F035C1A
Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT .110 Quick Connect

Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT .110 Quick Connect

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-MS085R104F035C1A EG5432-ND MS085R104F035C1A
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect / Blade Quick Connect / Blade
Actuator Style Lever Style; Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Snap Action, Limit Switches - 450-SAJ35XXSRLN49SDTFAQ-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details