E-Switch, Inc. Snap Action Switches MS0850507F025C1A

Description
SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"
Request a Quote Datasheet
Description
SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS0850507F025C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850507F025C1A
Snap Action Switches 1400-MS0850507F025C1A
SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"

SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"

Supplier's Site Datasheet
Snap Action, Limit Switches - EG5909-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5909-ND
Snap Action, Limit Switches EG5909-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type E-Switch - 15N8370 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type E-Switch
15N8370
Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type E-Switch 15N8370
MICROSWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:Miniature; Microswitch Actuator:Bend Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:Miniature; Microswitch Actuator:Bend Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850507F025C1A
Basic / Snap Action Switches MS0850507F025C1A
Basic / Snap Action Switches 5A SPDT 0.110" OF 25

Basic / Snap Action Switches 5A SPDT 0.110" OF 25

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-MS0850507F025C1A EG5909-ND 15N8370 MS0850507F025C1A
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type E-Switch Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect Quick Connect / Blade
Actuator Style Lever Style Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-L30-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details