20A SPDT MINI SNAP SWITCH
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4347-MV-3003A20-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Operating Temp | -4 to 176 F (-20 to 80 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 to 20 amps |
| Actuating Force | 4.94 oz (1.37 N) |