SAFETY INTERLOCK HINGE 2X2NC/1NO
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 2170-SI-HG63F5MB-W-ND |
| Product Name | Snap Action, Limit Switches |
| Features | Dustproof |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | 3PST |
| Configuration | Normally Open (NO); Normally Closed (NC) |