Moujen Electric Co., Ltd. Snap Action, Limit Switches MJ2-1317

Description
SPDT Snap-Act Basic Switch
Request a Quote Datasheet
Description
SPDT Snap-Act Basic Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4347-MJ2-1317-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4347-MJ2-1317-ND
Snap Action, Limit Switches 4347-MJ2-1317-ND
SPDT Snap-Act Basic Switch

SPDT Snap-Act Basic Switch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4347-MJ2-1317-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 176 F (-25 to 80 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Actuating Force 19.05 oz (5.3 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351460-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details