E-Switch, Inc. Snap Action, Limit Switches MS0850506F020P1C

Description
SWITCH SNAP ACT SPST-NO 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - MS0850506F020P1C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MS0850506F020P1C-ND
Snap Action, Limit Switches MS0850506F020P1C-ND
SWITCH SNAP ACT SPST-NO 5A 125V

SWITCH SNAP ACT SPST-NO 5A 125V

Buy Now Datasheet
Snap Action Switches - 1400-MS0850506F020P1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850506F020P1C
Snap Action Switches 1400-MS0850506F020P1C
SNAP ACTION, 5A, SPST-NO, Off-(On), PC Pin

SNAP ACTION, 5A, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850506F020P1C
Basic / Snap Action Switches MS0850506F020P1C
Basic / Snap Action Switches 5A 125/250VAC SPSTNO PCB Pin

Basic / Snap Action Switches 5A 125/250VAC SPSTNO PCB Pin

Buy Now Datasheet
Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch - 15N8366 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch
15N8366
Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch 15N8366
MICROSWITCH, LEVER, SPST-NO, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPST-N O; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPST-NO, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPST-NO; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number MS0850506F020P1C-ND 1400-MS0850506F020P1C MS0850506F020P1C 15N8366
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Lever, Spst-No, 5A, 250Vac; Microswitch Type E-Switch
Actuator Style Lever Style Roller Lever Lever Style
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2D Power/Door Switch - D2D-1002 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3 suppliers
Micro Switches - 8046192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1022791 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details