DigiKey Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH | |
| LIMIT SWITCH - 240 VAC - 10 A - | |
| LIMIT SWITCH, LIMIT SWITCHES XC | |
| MICROSWITCH, LIMIT SWITCHES XC S | |
| OVERTRAVEL LIMIT SWITCHES, XR AN | |
| SAFETY LIMIT SWITCH, TELEMECANIQ | |
| SNAP SWITCH 0.1 @ 125VAC 80GF LE | |
| SNAP SWITCH 3A @ 125VAC 150GF LE | |
| SW ZPA .1A LOW FORCE N/L SMT | |
| SW ZPA .1A STD FORCE LEVER SMT | |
| SWITCH FLEXIBLE ROD SPDT 15A | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 12V | |
| SWITCH SNAP ACT SPDT 100MA 250V | |
| SWITCH SNAP ACT SPDT 200MA 60V | |
| SWITCH SNAP ACT SPDT IP67 PCMNT | |
| SWITCH SNAP ACT SPDT IP67 WIRE | |
| SWITCH SNAP ACT SPDT PC TH | |
| SWITCH SNAP ACT SPST NO | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 20A 125V | |
| SWITCH SNAP ACT SPST-NO 25A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 125V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 10A 30V | |
| SWITCH SNAP ACTION SPDT 125V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP MINI 3A 125V LEVER S | |
| SWITCH SNAP MINI 3A 125V SPDT | |
| SWITCH SPDT 10A LOWFORCE HNG LVR | |
| SWITCH SPDT 15A FLEXIBLE ROD | |
| SWITCH SPDT 15A HINGE LEVER | |
| SWITCH SPDT 15A HINGE ROLLR LEVR | |
| SWTCH SPDT 15A SHORT SPRNG PLNGR | |
| SWTCH SPDT 15A SLIM SPRING PLNGR | |
| WIRELESS LIMIT SWITCH XCMW - ADJ | |
| WIRELESS LIMIT SWITCH XCMW - PLA | |
| WIRELESS LIMIT SWITCH XCMW - STE | |
| WIRELESS LIMIT SWITCH, LIMIT SWI | |
| WIRELESS PACK, LIMIT SWITCHES XC |
| << Prev | Next >> |