Honeywell Sensing & IoT Snap Action, Limit Switches SL1-B

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-5181-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5181-ND
Snap Action, Limit Switches 480-5181-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-5181-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details