TE Connectivity Micro Switches SAJ101XRHLN74SNCPTQ

Description
Ultra Subminiature Switch SW RLEV0.74N 0
Request a Quote Datasheet
Description
Ultra Subminiature Switch SW RLEV0.74N 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2398349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398349
Micro Switches 2398349
Ultra Subminiature Switch SW RLEV0.74N 0

Ultra Subminiature Switch SW RLEV0.74N 0

Supplier's Site
Micro Switches - 2398350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398350
Micro Switches 2398350
Ultra Subminiature Switch SW RLEV0.74N 0

Ultra Subminiature Switch SW RLEV0.74N 0

Supplier's Site
Snap Action, Limit Switches - 450-SAJ101XRHLN74SNCPTQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ101XRHLN74SNCPTQ-ND
Snap Action, Limit Switches 450-SAJ101XRHLN74SNCPTQ-ND
UMINSA SW RLEV0.74N 0.1A/30VDC N

UMINSA SW RLEV0.74N 0.1A/30VDC N

Buy Now Datasheet
Microsw, Spst, Roller Lever, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity - 54AH3731 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst, Roller Lever, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
54AH3731
Microsw, Spst, Roller Lever, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity 54AH3731
MICROSW, SPST, ROLLER LEVER, 0.1A, 30VDC ROHS COMPLIANT: YES

MICROSW, SPST, ROLLER LEVER, 0.1A, 30VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 2398349 450-SAJ101XRHLN74SNCPTQ-ND 54AH3731
Product Name Micro Switches Snap Action, Limit Switches Microsw, Spst, Roller Lever, 0.1A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Roller Style; Roller Lever Style; Roller Style Lever Style; Roller Style
Common Size Subminiature
Standards and Certifications RoHS RoHS
Operating Temp 167 F (75 C) -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 8046212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2439028-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details