The DigiKey Snap Action Limit Switch, part number EG4550-ND, is designed for various applications including appliances, timing controls, vending machines, gaming, industrial controls, and power tools. It features a current rating of 5 Amps at 125/250 VAC and a maximum contact rating of 0.4 VA at 20 VDC or VAC. The switch has a mechanical life expectancy of approximately 1,000,000 cycles and a minimum electrical life of 50,000 cycles. It operates within a temperature range of -25°C to 85°C and has a dielectric strength of 1,000 VAC for 60 seconds. The switch housing and actuator button are made from high-temperature PBT material, ensuring durability. Various actuator and termination options are available, allowing for customization based on specific project requirements.
SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"
Basic / Snap Action Switches SPDT 5A OF 65g
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4550-ND | 1400-MS0850504F065C1A | MS0850504F065C1A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Simulated Roller Lever | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps |
| Actuating Force | 2.29 oz (0.6375 N) | 2.16 oz (0.6000 N) |